Panasonic RFID, RF Access, Monitoring ICs - MN63Y1208-E1 MN63Y1208-E1

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109170-MN63Y1208-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-QFN (4.2x3.2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109170-MN63Y1208-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-QFN (4.2x3.2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - MN63Y1208-E1 - 109170-MN63Y1208-E1 - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - MN63Y1208-E1
109170-MN63Y1208-E1
RFID, RF Access, Monitoring ICs - MN63Y1208-E1 109170-MN63Y1208-E1
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109170-MN63Y1208-E1 Packaging: Reel - TR Type: RFID Reader/Transponder Frequency: 13.56MHz Standards: ISO 14443 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -20°C to 85°C Case / Package: 16-QFN (4.2x3.2) Supply Voltage - Operating: 1.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109170-MN63Y1208-E1
Packaging: Reel - TR
Type: RFID Reader/Transponder
Frequency: 13.56MHz
Standards: ISO 14443
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-QFN (4.2x3.2)
Supply Voltage - Operating: 1.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 109170-MN63Y1208-E1
Product Name RFID, RF Access, Monitoring ICs - MN63Y1208-E1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2040SN-D111-BE - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Voltage References - 7515394 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
 - PTN3366BSMP - Rochester Electronics
Nexperia B.V.
Specs
Type HVQFN32
View Details