Panasonic OEM Parts - OEM Parts (M - N) - MN2DS0005VP MN2DS0005VP

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079694-MN2DS0005VP Length: 76.2 mm Height: 12.7 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079694-MN2DS0005VP Length: 76.2 mm Height: 12.7 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MN2DS0005VP - 1079694-MN2DS0005VP - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MN2DS0005VP
1079694-MN2DS0005VP
OEM Parts - OEM Parts (M - N) - MN2DS0005VP 1079694-MN2DS0005VP
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1079694-MN2DS0005VP Length: 76.2 mm Height: 12.7 mm Weight: 13.607771 g Width: 76.2 mm Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1079694-MN2DS0005VP
Length: 76.2 mm
Height: 12.7 mm
Weight: 13.607771 g
Width: 76.2 mm
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1079694-MN2DS0005VP
Product Name OEM Parts - OEM Parts (M - N) - MN2DS0005VP
Unlock Full Specs
to access all available technical data