Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1195953-MN150409KRX
Length: 69.85 mm
Height: 31.75 mm
Weight: 4.989516 g
Width: 38.1 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1195953-MN150409KRX |
| Product Name | Custom Parts - Custom Parts (J - M) - MN150409KRX |