Panasonic SMD 3.6V Voltage Supervisor IC MN1382-P(TX)

Description
IC VOLT DETECT 3.6V CMOS SMD Product overview: MN1382-P(TX) from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382-P(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VOLT DETECT 3.6V CMOS SMD Product overview: MN1382-P(TX) from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382-P(TX) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.6V Voltage Supervisor IC
691-MN1382-P(TX)
SMD 3.6V Voltage Supervisor IC 691-MN1382-P(TX)
IC VOLT DETECT 3.6V CMOS SMD Product overview: MN1382-P(TX) from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382-P(TX) can be used for catalog matching and distributor lookup.

IC VOLT DETECT 3.6V CMOS SMD Product overview: MN1382-P(TX) from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.6V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.6V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382-P(TX) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - MN1382-P(TX) - 059281-MN1382-P(TX) - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MN1382-P(TX)
059281-MN1382-P(TX)
PMIC - PMIC - Supervisors - MN1382-P(TX) 059281-MN1382-P(TX)
Manufacturer: Panasonic Electronic Components Win Source Part Number: 059281-MN1382-P(TX) Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 15 μs Typical Voltage - Threshold: 3.6V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 70°C (TA) Case / Package: Mini 3P

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 059281-MN1382-P(TX)
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 15 μs Typical
Voltage - Threshold: 3.6V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MN1382-P(TX) 059281-MN1382-P(TX)
Product Name SMD 3.6V Voltage Supervisor IC PMIC - PMIC - Supervisors - MN1382-P(TX)
Number of Supplies 1 1; 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage References - 1907818P - RS Components, Ltd.
Specs
Type SO
View Details