IC VOLT DETECT 3.4V CMOS SMD Product overview: MN1382-N TX from Panasonic is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.4V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 3.4V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MN1382-N TX can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 059280-MN1382-N TX
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 15 μs Typical
Voltage - Threshold: 3.4V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 70°C (TA)
Case / Package: Mini 3P
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-MN1382-N TX | 059280-MN1382-N TX |
| Product Name | SMD 3.4V Voltage Supervisor IC | PMIC - PMIC - Supervisors - MN1382-N TX |
| Number of Supplies | 1 | 1; 1 |