Panasonic Custom Parts - Custom Parts (J - M) - MN102H60GFD MN102H60GFD

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228511-MN102H60GFD Length: 95.25 mm Height: 6.35 mm Weight: 9.071847 g Width: 95.25 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228511-MN102H60GFD Length: 95.25 mm Height: 6.35 mm Weight: 9.071847 g Width: 95.25 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (J - M) - MN102H60GFD - 1228511-MN102H60GFD - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (J - M) - MN102H60GFD
1228511-MN102H60GFD
Custom Parts - Custom Parts (J - M) - MN102H60GFD 1228511-MN102H60GFD
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1228511-MN102H60GFD Length: 95.25 mm Height: 6.35 mm Weight: 9.071847 g Width: 95.25 mm Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1228511-MN102H60GFD
Length: 95.25 mm
Height: 6.35 mm
Weight: 9.071847 g
Width: 95.25 mm
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1228511-MN102H60GFD
Product Name Custom Parts - Custom Parts (J - M) - MN102H60GFD
Unlock Full Specs
to access all available technical data