8-bit Microcontrollers - MCU ROM 64KB, RAM 4KB 64-TQFP ReRAM MCU
AM13L MN101L Microcontroller IC 8-Bit 10MHz 64KB (64K x 8) ReRAM 64-TQFP (10x10)
IC MCU 8BIT 64KB RERAM 64TQFP
IC MCU 8BIT 64KB RERAM 64TQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MN101LR04DXW | MN101LR04DXW | MN101LR04DXW | MN101LR04DXW |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | Removed; Obsolete | ||
| Clock Speed | 10 MHz | 10 MHz | ||
| RAM | 4 KB | 4 KB | ||
| I/O Ports | 53 |