Win Source Part Number: 1000455-MN101CF78AXN
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: AM1
Core Processor: MN101C
Speed: 8MHz
Package: Tray
Standard Package: 500
Mounting: SMD (SMT)
Core Size: 8-Bit
Connectivity: I2C, UART/USART
Peripherals: LCD, PWM, WDT
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 1.5K x 8
Data Converters: A/D 7x10b
Oscillator Type: Internal
Package / Case: 48-TQFP
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.31.0001
Mfr: Panasonic Electronic Components
Base Product Number: MN101CF
Product Status: Obsolete
IC MCU 8BIT 32KB FLASH 48TQFP Product overview: MN101CF78AXN from Panasonic is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MN101CF78AXN can be used for catalog matching and distributor lookup.
IC MCU 8BIT 32KB FLASH 48TQFP
MN101C AM1 Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH 48-TQFP (7x7)
IC MCU 8BIT 32KB FLASH 48TQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1000455-MN101CF78AXN | 685-MN101CF78AXN | MN101CF78AXN | MN101CF78AXN | MN101CF78AXN |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 8-bit 8BIT 32KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit | 8 Bit; 8-Bit | 8 Bit; 8-Bit | 8 Bit |
| Clock Speed | 8 MHz | 8 MHz | 8 MHz | ||
| RAM | 32 KB | 1.5 KB | 1.5 KB | 1.5 KB | |
| ROM Type | Flash; FLASH | Flash; FLASH | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts |