Panasonic Motor Driver Boards, Modules - MLDET2110P MLDET2110P

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 774265-MLDET2110P Series: MINAS E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS E Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232C Weight: 0.882 lb (400.07g) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 200W Categories: Motors, Solenoids, Driver Boards/Modules Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 774265-MLDET2110P Series: MINAS E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS E Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232C Weight: 0.882 lb (400.07g) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 200W Categories: Motors, Solenoids, Driver Boards/Modules Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver Boards, Modules - MLDET2110P - 774265-MLDET2110P - Win Source Electronics
Laguna Hills, CA, United States
Motor Driver Boards, Modules - MLDET2110P
774265-MLDET2110P
Motor Driver Boards, Modules - MLDET2110P 774265-MLDET2110P
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 774265-MLDET2110P Series: MINAS E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS E Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232C Weight: 0.882 lb (400.07g) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 200W Categories: Motors, Solenoids, Driver Boards/Modules Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 774265-MLDET2110P
Series: MINAS E
Type: Module
Operating Temperature Range: 0°C ~ 55°C
For Use With/Related Products: MINAS E Series
Mounting: Chassis Mount
Operating Supply Voltage: 100 ~ 120VAC
Interface: RS-232C
Weight: 0.882 lb (400.07g)
Output Current: 15A
Voltage - Load: 120 V
Motor Type: Servo
Control / Drive Type: Servo AC
Number of Motors: 1
Wattage - Load: 200W
Categories: Motors, Solenoids, Driver Boards/Modules
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Servo Drive/Servo Control - 24815205 - Radwell International
Willingboro, NJ, United States
Servo Drive/Servo Control
24815205
Servo Drive/Servo Control 24815205
SERVO DRIVE, 200WATT, 15AMP, 100V, 1PHASE. FREE 2 YEAR RADWELL WARRANTY

SERVO DRIVE, 200WATT, 15AMP, 100V, 1PHASE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics Radwell International
Product Category Motion Controllers Servo Drives
Product Number 774265-MLDET2110P 24815205
Product Name Motor Driver Boards, Modules - MLDET2110P Servo Drive/Servo Control
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products