Panasonic Batteries Rechargeable (Secondary) - ML-920S/DN ML-920S/DN

Description
Manufacturer: Panasonic Win Source Part Number: 885125-ML-920S/DN Series: ML920 Features: Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 11mAh Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8507.60.0020 Other Part Number: ML920S-F9DE, ML-920S/F9DE, Q3224200, ML920SDN, P296, ML920S/F9DE, ML920S-F9D, ML920S/F9D
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 885125-ML-920S/DN Series: ML920 Features: Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 11mAh Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8507.60.0020 Other Part Number: ML920S-F9DE, ML-920S/F9DE, Q3224200, ML920SDN, P296, ML920S/F9DE, ML920S-F9D, ML920S/F9D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Batteries Rechargeable (Secondary) - ML-920S/DN - 885125-ML-920S/DN - Win Source Electronics
Laguna Hills, CA, United States
Batteries Rechargeable (Secondary) - ML-920S/DN
885125-ML-920S/DN
Batteries Rechargeable (Secondary) - ML-920S/DN 885125-ML-920S/DN
Manufacturer: Panasonic Win Source Part Number: 885125-ML-920S/DN Series: ML920 Features: Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 11mAh Package: Bulk Categories: Battery Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8507.60.0020 Other Part Number: ML920S-F9DE, ML-920S/F9DE, Q3224200, ML920SDN, P296, ML920S/F9DE, ML920S-F9D, ML920S/F9D

Manufacturer: Panasonic
Win Source Part Number: 885125-ML-920S/DN
Series: ML920
Features: Coin, 9.5mm 3 V Lithium Battery Rechargeable (Secondary) 11mAh
Package: Bulk
Categories: Battery Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8507.60.0020
Other Part Number: ML920S-F9DE, ML-920S/F9DE, Q3224200, ML920SDN, P296, ML920S/F9DE, ML920S-F9D, ML920S/F9D

Buy Now Datasheet
Batteries Rechargeable (Secondary) - P296-ND - DigiKey
Thief River Falls, MN, United States
Batteries Rechargeable (Secondary)
P296-ND
Batteries Rechargeable (Secondary) P296-ND
Coin, 9.5mm 3V Lithium Battery Rechargeable (Secondary) 11mAh

Coin, 9.5mm 3V Lithium Battery Rechargeable (Secondary) 11mAh

Buy Now Datasheet
Battery Products - Batteries Rechargeable (Secondary) - ML-920S/DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Battery Products - Batteries Rechargeable (Secondary)
ML-920S/DN
Battery Products - Batteries Rechargeable (Secondary) ML-920S/DN
BATTERY LITH 3V 11MAH COIN 9.5MM

BATTERY LITH 3V 11MAH COIN 9.5MM

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Batteries Batteries Batteries
Product Number 885125-ML-920S/DN P296-ND ML-920S/DN
Product Name Batteries Rechargeable (Secondary) - ML-920S/DN Batteries Rechargeable (Secondary) Battery Products - Batteries Rechargeable (Secondary)
Specialty Cells Coin Cell or Button Cell
Application General Purpose
Capacity 0.0110 ampere-hr 0.0110 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Green Cubes Industrial Power Bank - APB-1125 - Green Cubes Technology
Specs
Specialty Cells Battery Packs and Assemblies
Voltage 14.4 volts
Capacity 16 ampere-hr
View Details