Panasonic OEM Parts - OEM Parts (M - N) - MIP3530MTSCF MIP3530MTSCF

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989930-MIP3530MTSCF Rise Time: 75 ns Fall Time: 40 ns Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989930-MIP3530MTSCF Rise Time: 75 ns Fall Time: 40 ns Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MIP3530MTSCF - 989930-MIP3530MTSCF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MIP3530MTSCF
989930-MIP3530MTSCF
OEM Parts - OEM Parts (M - N) - MIP3530MTSCF 989930-MIP3530MTSCF
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989930-MIP3530MTSCF Rise Time: 75 ns Fall Time: 40 ns Categories: OEM Parts(M-N) Popularity: Low Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989930-MIP3530MTSCF
Rise Time: 75 ns
Fall Time: 40 ns
Categories: OEM Parts(M-N)
Popularity: Low
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 989930-MIP3530MTSCF
Product Name OEM Parts - OEM Parts (M - N) - MIP3530MTSCF
Unlock Full Specs
to access all available technical data