Panasonic Motors - AC, DC MHMF152L1H5

Description
AC Motor Servomotor 2000 RPM 1.5kW Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 2000 RPM 1.5kW Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 1110-4083-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-4083-ND
Motors - AC, DC 1110-4083-ND
AC Motor Servomotor 2000 RPM 1.5kW Absolute 200VAC

AC Motor Servomotor 2000 RPM 1.5kW Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number 1110-4083-ND
Product Name Motors - AC, DC
Output Power 2.01 HP
Continuous Torque 63.4 In-lbs (73.08 kg-cm)
Units English
Shaft Speed 2000 rpm
Unlock Full Specs
to access all available technical data