Panasonic Servo Motor MHMF042L1U2M

Description
SERVO MOTOR, HIGH INERTIA, 6500 RPM MAX, 4.46 TORQUE MAX, 200 V, 50 W, 22 KW, OIL SEAL, KEY WAY CENTER TAP SHAFT. FREE 2 YEAR RADWELL WARRANTY
Description
SERVO MOTOR, HIGH INERTIA, 6500 RPM MAX, 4.46 TORQUE MAX, 200 V, 50 W, 22 KW, OIL SEAL, KEY WAY CENTER TAP SHAFT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 203794386 - Radwell International
Willingboro, NJ, United States
Servo Motor
203794386
Servo Motor 203794386
SERVO MOTOR, HIGH INERTIA, 6500 RPM MAX, 4.46 TORQUE MAX, 200 V, 50 W, 22 KW, OIL SEAL, KEY WAY CENTER TAP SHAFT. FREE 2 YEAR RADWELL WARRANTY

SERVO MOTOR, HIGH INERTIA, 6500 RPM MAX, 4.46 TORQUE MAX, 200 V, 50 W, 22 KW, OIL SEAL, KEY WAY CENTER TAP SHAFT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 203794386
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

L12-I Micro Linear Actuator with Internal Controller 30mm 50:1 6 volts - L12-30-50-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
Precision DC Servo Motor - 12**M7...M... - Constar Motion Co., Ltd
Specs
DC Voltage Range 4.5 VDC
Gearbox Ratio 4 to 4096 : 1
Motor Shape Cylindrical Body
View Details
Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details