Panasonic Motors - AC, DC MHMF012L1V2

Description
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC
Request a Quote Datasheet
Description
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - MHMF012L1V2-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
MHMF012L1V2-ND
Motors - AC, DC MHMF012L1V2-ND
AC Motor Servomotor 3000 RPM 100W Absolute 200VAC

AC Motor Servomotor 3000 RPM 100W Absolute 200VAC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category AC Servomotors
Product Number MHMF012L1V2-ND
Product Name Motors - AC, DC
Output Power 0.1340 HP
Continuous Torque 2.8 In-lbs (3.27 kg-cm)
Units English
Shaft Speed 3000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1003E-PJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
SGMXG Medium Inertia Rotary Servo Motors, 400V Input (Batteryless) - SGMXG-09DWA6EA4 - Yaskawa America, Inc. - Motion Division
Specs
AC Voltage & Frequency 400V
Output Power 1.14 HP
Continuous Torque 842.5 In-lbs (971 kg-cm)
View Details
Servo Motor - 80S02430B3 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
AC Voltage & Frequency 220VAC; 208-230/240V 60Hz
Output Power 400 HP
Continuous Current 2.7 to 8.1 amps
View Details