Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
AC SERVOMOTORS
PANASONIC
MHMD022G1A -- MOTORS - AC, DC
Panasonic
Motors - AC, DC
MHMD022G1A
Description
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
1110-3653-ND
Motors - AC, DC
1110-3653-ND
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
AC Motor Servomotor 3000 RPM 200W Incremental 200VAC
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
AC Servomotors
Product Number
1110-3653-ND
Product Name
Motors - AC, DC
Output Power
0.2680 HP
Continuous Torque
5.7 In-lbs (6.53 kg-cm)
Units
English
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
MP-Series MPL 240V AC Rotary Servo Motor
MPL-A220T-EJ72AA
Specs
Commutation
Brushless
AC Voltage & Frequency
208-230/240V 60Hz
Shaft Speed
6000 rpm
View Details
RS Components, Ltd.
Servo Motors
195449
Specs
Output Power
1.43 HP
Continuous Torque
119.5 In-lbs (138 kg-cm)
Shaft Speed
3000 rpm
View Details
Yaskawa America, Inc. - Motion Division
SGMXJ Medium Inertia Rotary Servo Motors, 200V Safety
SGMXJ-06AWA6CA4
Specs
AC Voltage & Frequency
200V
Output Power
0.8711 HP
Continuous Torque
74.0 In-lbs (85.31 kg-cm)
View Details
3X Motion Technologies Co., Ltd
Servo Motor
80S02430M5
Specs
AC Voltage & Frequency
220VAC; 208-230/240V 60Hz
Output Power
200 HP
Continuous Current
1.4 to 4.2 amps
View Details