Panasonic Servo Motor MFA075LD2BSA

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 750W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 750W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 186083260 - Radwell International
Willingboro, NJ, United States
Servo Motor
186083260
Servo Motor 186083260
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 750W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 750W, 3000RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 186083260
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 8 inch 25N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 314 HP
View Details
MP-Series MPL 480V AC Rotary Servo Motor - MPL-B430P-HK74AA - Allen-Bradley / Rockwell Automation
Specs
Commutation Brushless
View Details
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 6.0 VDC
Torque Constant 0.1543 in-oz/amp (1.09 mN-m/amp)
View Details