Panasonic Servo Motor MDM102Q3V

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, RATING S1, CONTINUOUS TORQUE, ICE 34-1, 4.8NM, 2000RPM, INPUT / 5.6AMP / 200VAC, OUTPUT 1.0KW. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, RATING S1, CONTINUOUS TORQUE, ICE 34-1, 4.8NM, 2000RPM, INPUT / 5.6AMP / 200VAC, OUTPUT 1.0KW. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 95651359 - Radwell International
Willingboro, NJ, United States
Servo Motor
95651359
Servo Motor 95651359
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, RATING S1, CONTINUOUS TORQUE, ICE 34-1, 4.8NM, 2000RPM, INPUT / 5.6AMP / 200VAC, OUTPUT 1.0KW. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, CLASS F, RATING S1, CONTINUOUS TORQUE, ICE 34-1, 4.8NM, 2000RPM, INPUT / 5.6AMP / 200VAC, OUTPUT 1.0KW. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 95651359
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3242 ... BX4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 42.0 VDC
Torque Constant 10.35 in-oz/amp (73.1 mN-m/amp)
View Details
DC Servo Motor - 16**C5...M... - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 3027 : 1
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details
Servo Motor - 120684613 - Radwell International
Specs
Commutation Brushless
View Details