Panasonic Servo Motor MDM082Q3V

Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, S1, CLASS F, IEC 34-1, 3.57 NM, 75 KW, 2000 RPM, 5.0 AMP, 3 PHASE, 200 V, 133 HZ. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, S1, CLASS F, IEC 34-1, 3.57 NM, 75 KW, 2000 RPM, 5.0 AMP, 3 PHASE, 200 V, 133 HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 126677138 - Radwell International
Willingboro, NJ, United States
Servo Motor
126677138
Servo Motor 126677138
DISCONTINUED BY MANUFACTURER, SERVO MOTOR, S1, CLASS F, IEC 34-1, 3.57 NM, 75 KW, 2000 RPM, 5.0 AMP, 3 PHASE, 200 V, 133 HZ. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, S1, CLASS F, IEC 34-1, 3.57 NM, 75 KW, 2000 RPM, 5.0 AMP, 3 PHASE, 200 V, 133 HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 126677138
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Servo Motors - 1846937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric
Shaft Size 0.197 inch (5.0 mm)
Shaft Speed 4180 rpm
View Details
L12-I Micro Linear Actuator with Internal Controller 100mm 210:1 6 volts - L12-100-210-6-I - Actuonix Motion Devices
Specs
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details