Panasonic Motor Starter, 1/3-Phase, 1.5Kw, 240Vac; Power Rating Panasonic MDDHT5540BA1

Description
MOTOR STARTER, 1/3-PHASE, 1.5KW, 240VAC; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1/3-PHASE, 1.5KW, 240VAC; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1/3-Phase, 1.5Kw, 240Vac; Power Rating Panasonic - 85X1116 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1/3-Phase, 1.5Kw, 240Vac; Power Rating Panasonic
85X1116
Motor Starter, 1/3-Phase, 1.5Kw, 240Vac; Power Rating Panasonic 85X1116
MOTOR STARTER, 1/3-PHASE, 1.5KW, 240VAC; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1/3-PHASE, 1.5KW, 240VAC; Power Rating:1.5kW; No. of Phases:Single Phase, Three Phase; Current Rating:40A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1116
Product Name Motor Starter, 1/3-Phase, 1.5Kw, 240Vac; Power Rating Panasonic
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole DC Coil Contactors - MC-130A-DC24V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Solid State Overload/Relay - 6498 - Radwell International
Specs
Device Technology Solid State
View Details
Contactor - 328757 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
AC Motor Phase Three
Continuous Current 180 amps
Motor Voltage 120 volts
View Details
Starter -  - Radwell International
Fuji Electric Corp. of America
View Details