Panasonic Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules MDDHT3420

Description
Win Source Part Number: 988676-MDDHT3420 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5 Type: Module Package: Box For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: RS-232, RS-485, USB Weight: 3.9 lbs (1.8 kg) Voltage - Load: 480V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 1.5 kW Voltage - Supply: 380 ~ 480VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MDDHT
Request a Quote Datasheet
Description
Win Source Part Number: 988676-MDDHT3420 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5 Type: Module Package: Box For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: RS-232, RS-485, USB Weight: 3.9 lbs (1.8 kg) Voltage - Load: 480V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 1.5 kW Voltage - Supply: 380 ~ 480VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MDDHT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 988676-MDDHT3420 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
988676-MDDHT3420
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 988676-MDDHT3420
Win Source Part Number: 988676-MDDHT3420 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5 Type: Module Package: Box For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: RS-232, RS-485, USB Weight: 3.9 lbs (1.8 kg) Voltage - Load: 480V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 1.5 kW Voltage - Supply: 380 ~ 480VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MDDHT

Win Source Part Number: 988676-MDDHT3420
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: MINAS A5
Type: Module
Package: Box
For Use With/Related Products: MINAS A5 Series
Standard Package: 1
Current - Output: 30A
Interface: RS-232, RS-485, USB
Weight: 3.9 lbs (1.8 kg)
Voltage - Load: 480V
Motor Type: Servo
Control / Drive Type: Servo AC
Number of Motors: 1
Wattage - Load: 1.5 kW
Voltage - Supply: 380 ~ 480VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9170
Mfr: Panasonic Industrial Automation Sales
Base Product Number: MDDHT

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 988676-MDDHT3420
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data