Panasonic Motor Starter, 1/3-Phase, 750W, 240Vac; Power Rating Panasonic MCDHT3520BA1

Description
MOTOR STARTER, 1/3-PHASE, 750W, 240VAC; Power Rating:750W; No. of Phases:Single Phase, Three Phase; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1/3-PHASE, 750W, 240VAC; Power Rating:750W; No. of Phases:Single Phase, Three Phase; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1/3-Phase, 750W, 240Vac; Power Rating Panasonic - 85X1089 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1/3-Phase, 750W, 240Vac; Power Rating Panasonic
85X1089
Motor Starter, 1/3-Phase, 750W, 240Vac; Power Rating Panasonic 85X1089
MOTOR STARTER, 1/3-PHASE, 750W, 240VAC; Power Rating:750W; No. of Phases:Single Phase, Three Phase; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1/3-PHASE, 750W, 240VAC; Power Rating:750W; No. of Phases:Single Phase, Three Phase; Current Rating:20A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1089
Product Name Motor Starter, 1/3-Phase, 750W, 240Vac; Power Rating Panasonic
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-150A-AC300V-L - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
Auxiliary Contact - 6191345 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Thermal Overload/Heater - 436093 - Radwell International
Fuji Electric Corp. of America
Specs
Continuous Current 0.5400 amps
View Details