Panasonic Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules MCDHT3120BA1

Description
Win Source Part Number: 1223221-MCDHT3120BA1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5B Type: Module Package: Bulk For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: EtherCAT, USB Weight: 3.6 lbs (1.6 kg) Voltage - Load: 120V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 750 W Voltage - Supply: 100 ~ 120VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MCDHT
Request a Quote
Description
Win Source Part Number: 1223221-MCDHT3120BA1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5B Type: Module Package: Bulk For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: EtherCAT, USB Weight: 3.6 lbs (1.6 kg) Voltage - Load: 120V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 750 W Voltage - Supply: 100 ~ 120VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MCDHT
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules - 1223221-MCDHT3120BA1 - Win Source Electronics
Laguna Hills, CA, United States
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
1223221-MCDHT3120BA1
Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules 1223221-MCDHT3120BA1
Win Source Part Number: 1223221-MCDHT3120BA1 Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules Series: MINAS A5B Type: Module Package: Bulk For Use With/Related Products: MINAS A5 Series Standard Package: 1 Current - Output: 30A Interface: EtherCAT, USB Weight: 3.6 lbs (1.6 kg) Voltage - Load: 120V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 750 W Voltage - Supply: 100 ~ 120VAC Mounting Type: Chassis Mount Temperature Range - Operating: 0°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8537.10.9170 Mfr: Panasonic Industrial Automation Sales Base Product Number: MCDHT

Win Source Part Number: 1223221-MCDHT3120BA1
Category: Motors, Solenoids, Driver Boards/Modules>Motor Driver Boards, Modules
Series: MINAS A5B
Type: Module
Package: Bulk
For Use With/Related Products: MINAS A5 Series
Standard Package: 1
Current - Output: 30A
Interface: EtherCAT, USB
Weight: 3.6 lbs (1.6 kg)
Voltage - Load: 120V
Motor Type: Servo
Control / Drive Type: Servo AC
Number of Motors: 1
Wattage - Load: 750 W
Voltage - Supply: 100 ~ 120VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: 0°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8537.10.9170
Mfr: Panasonic Industrial Automation Sales
Base Product Number: MCDHT

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 1223221-MCDHT3120BA1
Product Name Motors, Solenoids, Driver Boards/Modules - Motor Driver Boards, Modules
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Universal Servo Drive - CPP-B06V48A CompletePower Plus Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details
MP3300iec Series Machine Controller - PMC-U-MP33432 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 4.0 to 20.0
Setup Web Enabled
Communication Ethernet; Modbus/TCP, MECHATROLINK-III
View Details