Panasonic Motor Starter, 1/3-Phase, 400W, 240Vac; Power Rating Panasonic MBDHT2510BA1

Description
MOTOR STARTER, 1/3-PHASE, 400W, 240VAC; Power Rating:400W; No. of Phases:Single Phase, Three Phase; Current Rating:10A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 1/3-PHASE, 400W, 240VAC; Power Rating:400W; No. of Phases:Single Phase, Three Phase; Current Rating:10A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 1/3-Phase, 400W, 240Vac; Power Rating Panasonic - 85X1074 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1/3-Phase, 400W, 240Vac; Power Rating Panasonic
85X1074
Motor Starter, 1/3-Phase, 400W, 240Vac; Power Rating Panasonic 85X1074
MOTOR STARTER, 1/3-PHASE, 400W, 240VAC; Power Rating:400W; No. of Phases:Single Phase, Three Phase; Current Rating:10A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 1/3-PHASE, 400W, 240VAC; Power Rating:400W; No. of Phases:Single Phase, Three Phase; Current Rating:10A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85X1074
Product Name Motor Starter, 1/3-Phase, 400W, 240Vac; Power Rating Panasonic
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 12 A Contactor - 100-C12V10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 12 amps
View Details
Solid State Overload/Relay - 204386760 - Radwell International
Specs
Continuous Current 15 amps
Motor Voltage 120 volts
View Details
3 Pole AC/DC Coil Contactors - MC-225A-100/200V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
2 suppliers