Panasonic Motor Driver Boards, Modules - MBDHT2110E MBDHT2110E

Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 772705-MBDHT2110E Series: MINAS A5E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS A5 Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232, RS-485, USB Weight: 2.3 lbs (1kg) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 400W Categories: Motors, Solenoids, Driver Boards/Modules Introduction Date: October 07, 2009 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 772705-MBDHT2110E Series: MINAS A5E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS A5 Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232, RS-485, USB Weight: 2.3 lbs (1kg) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 400W Categories: Motors, Solenoids, Driver Boards/Modules Introduction Date: October 07, 2009 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Driver Boards, Modules - MBDHT2110E - 772705-MBDHT2110E - Win Source Electronics
Laguna Hills, CA, United States
Motor Driver Boards, Modules - MBDHT2110E
772705-MBDHT2110E
Motor Driver Boards, Modules - MBDHT2110E 772705-MBDHT2110E
Manufacturer: Panasonic Industrial Automation Sales Win Source Part Number: 772705-MBDHT2110E Series: MINAS A5E Type: Module Operating Temperature Range: 0°C ~ 55°C For Use With/Related Products: MINAS A5 Series Mounting: Chassis Mount Operating Supply Voltage: 100 ~ 120VAC Interface: RS-232, RS-485, USB Weight: 2.3 lbs (1kg) Output Current: 15A Voltage - Load: 120 V Motor Type: Servo Control / Drive Type: Servo AC Number of Motors: 1 Wattage - Load: 400W Categories: Motors, Solenoids, Driver Boards/Modules Introduction Date: October 07, 2009 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Industrial Automation Sales
Win Source Part Number: 772705-MBDHT2110E
Series: MINAS A5E
Type: Module
Operating Temperature Range: 0°C ~ 55°C
For Use With/Related Products: MINAS A5 Series
Mounting: Chassis Mount
Operating Supply Voltage: 100 ~ 120VAC
Interface: RS-232, RS-485, USB
Weight: 2.3 lbs (1kg)
Output Current: 15A
Voltage - Load: 120 V
Motor Type: Servo
Control / Drive Type: Servo AC
Number of Motors: 1
Wattage - Load: 400W
Categories: Motors, Solenoids, Driver Boards/Modules
Introduction Date: October 07, 2009
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion Controllers
Product Number 772705-MBDHT2110E
Product Name Motor Driver Boards, Modules - MBDHT2110E
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Features Other; Over current, over temperature, over/under voltage, I2T current foldback, brake signal, shunt control
Communication Expansion CAN, Expansion SPI
DC Input 12 to 56 volts
View Details
Single-Axis Motion Controller - SGD7S-5R4DM0B000F50 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Axes 1.0
Setup Computer
Configuration Panel Mount
View Details
Universal Servo Drive - CPP-A06V48A CompletePower Plus Series - ElectroCraft
Specs
Product Speed Controller
Axes 1.0
Motor / System DC Brushed; DC Brushless
View Details