Panasonic Zener 12V 0.2W TVS Protection Diode MAZZ120H

Description
Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI5-F1, 5 PIN Product overview: MAZZ120H from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 12V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZZ120H can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI5-F1, 5 PIN Product overview: MAZZ120H from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 12V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZZ120H can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Zener 12V 0.2W TVS Protection Diode - 144-MAZZ120H - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Zener 12V 0.2W TVS Protection Diode
144-MAZZ120H
Zener 12V 0.2W TVS Protection Diode 144-MAZZ120H
Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI5-F1, 5 PIN Product overview: MAZZ120H from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 12V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZZ120H can be used for catalog matching and distributor lookup.

Zener Diode, 12V V(Z), 5.39%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI5-F1, 5 PIN Product overview: MAZZ120H from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 12V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZZ120H can be used for catalog matching and distributor lookup.

Supplier's Site
TVS - TVS - Diodes - MAZZ120H - 1215568-MAZZ120H - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - MAZZ120H
1215568-MAZZ120H
TVS - TVS - Diodes - MAZZ120H 1215568-MAZZ120H
Manufacturer: Panasonic Win Source Part Number: 1215568-MAZZ120H Manufacturer Homepage: www.panasonic.com/in dustrial/ Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic
Win Source Part Number: 1215568-MAZZ120H
Manufacturer Homepage: www.panasonic.com/industrial/
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MAZZ120H 1215568-MAZZ120H
Product Name Zener 12V 0.2W TVS Protection Diode TVS - TVS - Diodes - MAZZ120H
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data