Manufacturer: Panasonic
Win Source Part Number: 1215567-MAZZ068H
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Zener Diode, 6.8V V(Z), 5.88%, 0.2W, Silicon, Unidirectional, ROHS COMPLIANT, SMINI5-F1, 5 PIN Product overview: MAZZ068H from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 0.2W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 6.8V, 0.2W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZZ068H can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Zener Diodes |
| Product Number | 1215567-MAZZ068H | 144-MAZZ068H |
| Product Name | TVS - TVS - Diodes - MAZZ068H | Zener 6.8V 0.2W TVS Protection Diode |
| RoHS Compliant | RoHS |