Panasonic Dual 8.2V Zener Diode MAZW082HGL

Description
Diode Zener Dual 8.2V SSSMINI-3 Product overview: MAZW082HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW082HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener Dual 8.2V SSSMINI-3 Product overview: MAZW082HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW082HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual 8.2V Zener Diode - 295-MAZW082HGL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 8.2V Zener Diode
295-MAZW082HGL
Dual 8.2V Zener Diode 295-MAZW082HGL
Diode Zener Dual 8.2V SSSMINI-3 Product overview: MAZW082HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW082HGL can be used for catalog matching and distributor lookup.

Diode Zener Dual 8.2V SSSMINI-3 Product overview: MAZW082HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Zener, 8.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Dual, Zener, 8.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW082HGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MAZW082HGL - 1072072-MAZW082HGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MAZW082HGL
1072072-MAZW082HGL
Diodes - Zener - Arrays - MAZW082HGL 1072072-MAZW082HGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1072072-MAZW082HGL Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 5V Voltage - Zener (Nom) (Vz): 8.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini3-F2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1072072-MAZW082HGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 5V
Voltage - Zener (Nom) (Vz): 8.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini3-F2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-MAZW082HGL 1072072-MAZW082HGL
Product Name Dual 8.2V Zener Diode Diodes - Zener - Arrays - MAZW082HGL
Package Cut Tape SSSMini3-F2
RoHS Compliant RoHS
VZ 8.2 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Low-leakage double diode - BAV170-QVL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Rectifier Diodes, Type LLD - Model: YG901C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Switching Diodes - 8233009P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Catode
Diode Applications Switching
RoHS Compliant RoHS
View Details
Diodes, Rectifiers - Arrays - MBRF745 - 883195-MBRF745 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details