Panasonic Zener 8.2V 150MW TVS Protection Diode MAZW082H0L

Description
Diode Zener 8.2V 150MW SSSMINI3P Product overview: MAZW082H0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 8.2V, 150MW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZW082H0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 8.2V 150MW SSSMINI3P Product overview: MAZW082H0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 8.2V, 150MW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZW082H0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Zener 8.2V 150MW TVS Protection Diode
144-MAZW082H0L
Zener 8.2V 150MW TVS Protection Diode 144-MAZW082H0L
Diode Zener 8.2V 150MW SSSMINI3P Product overview: MAZW082H0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 8.2V, 150MW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZW082H0L can be used for catalog matching and distributor lookup.

Diode Zener 8.2V 150MW SSSMINI3P Product overview: MAZW082H0L from Panasonic is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 8.2V, 150MW. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Zener, 8.2V, 150MW, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-MAZW082H0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - TVS - Diodes - 1108288-MAZW082H0L - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - TVS - Diodes
1108288-MAZW082H0L
Circuit Protection - TVS - Diodes 1108288-MAZW082H0L
Win Source Part Number: 1108288-MAZW082H0L Category: Circuit Protection>TVS - Diodes Type: Zener Package: Tape & Reel Applications: General Purpose Standard Package: 10,000 Mounting: SMD (SMT) Unidirectional Channels: 2 Voltage - Reverse Standoff (Typ): 5V Voltage - Breakdown (Min): 7.7V Power Line Protection: No Package / Case: SOT-723 Supplier Device Package: SSSMini3-F1 ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0080 Mfr: Panasonic Electronic Components Other Names: MAZW082H0LTR,MAZW082 H0LDKR,MAZW082H0LCT, MAZW082H0LCT-NDR,MAZ W082H0LTR-NDR Product Status: Obsolete

Win Source Part Number: 1108288-MAZW082H0L
Category: Circuit Protection>TVS - Diodes
Type: Zener
Package: Tape & Reel
Applications: General Purpose
Standard Package: 10,000
Mounting: SMD (SMT)
Unidirectional Channels: 2
Voltage - Reverse Standoff (Typ): 5V
Voltage - Breakdown (Min): 7.7V
Power Line Protection: No
Package / Case: SOT-723
Supplier Device Package: SSSMini3-F1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Panasonic Electronic Components
Other Names: MAZW082H0LTR,MAZW082H0LDKR,MAZW082H0LCT,MAZW082H0LCT-NDR,MAZW082H0LTR-NDR
Product Status: Obsolete

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - MAZW082H0L - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
MAZW082H0L
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes MAZW082H0L
TVS DIODE 5VWM SSSMINI3-F1

TVS DIODE 5VWM SSSMINI3-F1

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 144-MAZW082H0L 1108288-MAZW082H0L MAZW082H0L
Product Name Zener 8.2V 150MW TVS Protection Diode Circuit Protection - TVS - Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Package Cut Tape SOT-723 SSSMini3-F1
Unlock Full Specs
to access all available technical data