Panasonic 6.8V Zener Diode MAZW068HGL

Description
DIODE ZENER ARRAY 6.8V SSSMINI3 Product overview: MAZW068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW068HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SSSMINI3 Product overview: MAZW068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW068HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V Zener Diode
295-MAZW068HGL
6.8V Zener Diode 295-MAZW068HGL
DIODE ZENER ARRAY 6.8V SSSMINI3 Product overview: MAZW068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW068HGL can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SSSMINI3 Product overview: MAZW068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZW068HGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MAZW068HGL - 022347-MAZW068HGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MAZW068HGL
022347-MAZW068HGL
Diodes - Zener - Arrays - MAZW068HGL 022347-MAZW068HGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022347-MAZW068HGL Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSSMini3-F2 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022347-MAZW068HGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSSMini3-F2
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZW068HGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZW068HGL
Discrete Semiconductor Products - Diodes - Zener MAZW068HGL
DIODE ZENER ARRAY 6.8V SSSMINI3

DIODE ZENER ARRAY 6.8V SSSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-MAZW068HGL 022347-MAZW068HGL MAZW068HGL
Product Name 6.8V Zener Diode Diodes - Zener - Arrays - MAZW068HGL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSSMini3-F2 SSSMini3-F2
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data