Panasonic 6.2V Zener Diode MAZT062HGL

Description
DIODE ZENER ARRAY 6.2V SSMINI3 Product overview: MAZT062HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZT062HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.2V SSMINI3 Product overview: MAZT062HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZT062HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.2V Zener Diode
295-MAZT062HGL
6.2V Zener Diode 295-MAZT062HGL
DIODE ZENER ARRAY 6.2V SSMINI3 Product overview: MAZT062HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZT062HGL can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.2V SSMINI3 Product overview: MAZT062HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZT062HGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MAZT062HGL - 074227-MAZT062HGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MAZT062HGL
074227-MAZT062HGL
Diodes - Zener - Arrays - MAZT062HGL 074227-MAZT062HGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 074227-MAZT062HGL Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 1 Pair Common Anode Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 50 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini3-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 074227-MAZT062HGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 1 Pair Common Anode
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 50 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini3-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZT062HGL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZT062HGL
Discrete Semiconductor Products - Diodes - Zener MAZT062HGL
DIODE ZENER ARRAY 6.2V SSMINI3

DIODE ZENER ARRAY 6.2V SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Zener Diodes
Product Number 295-MAZT062HGL 074227-MAZT062HGL MAZT062HGL
Product Name 6.2V Zener Diode Diodes - Zener - Arrays - MAZT062HGL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini3-F3 SSMini3-F3
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
ZZT 50 ohms 50 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - NTST30U100CTG - 887824-NTST30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Package TO-220; TO-220
View Details
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
General-purpose dual Schottky diode - BAS70-05,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers