Panasonic 39V 150MW Zener Diode MAZS390G0L

Description
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS390G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS390G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS390G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS390G0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 150MW Zener Diode - 295-MAZS390G0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 150MW Zener Diode
295-MAZS390G0L
39V 150MW Zener Diode 295-MAZS390G0L
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS390G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS390G0L can be used for catalog matching and distributor lookup.

Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS390G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS390G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS390G0L - 1072070-MAZS390G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS390G0L
1072070-MAZS390G0L
Diodes - Zener - Single - MAZS390G0L 1072070-MAZS390G0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1072070-MAZS390G0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 30V Voltage - Zener (Nom) (Vz): 38V Impedance (Max) (Zzt): 300 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1072070-MAZS390G0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 30V
Voltage - Zener (Nom) (Vz): 38V
Impedance (Max) (Zzt): 300 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS390G0L 1072070-MAZS390G0L
Product Name 39V 150MW Zener Diode Diodes - Zener - Single - MAZS390G0L
Package Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 38 volts 38 volts
ZZT 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data