Panasonic 39V 150MW Zener Diode MAZS39000L

Description
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS39000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS39000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS39000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS39000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39V 150MW Zener Diode - 287-MAZS39000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39V 150MW Zener Diode
287-MAZS39000L
39V 150MW Zener Diode 287-MAZS39000L
Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS39000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS39000L can be used for catalog matching and distributor lookup.

Diode Zener 39V 150MW SSMINI-2 Product overview: MAZS39000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 39V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 39V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS39000L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 977839-MAZS39000L - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
977839-MAZS39000L
Discrete Semiconductor Products - Diodes - Zener - Single 977839-MAZS39000L
Win Source Part Number: 977839-MAZS39000L Category: Discrete Semiconductor Products>Diodes - Zener - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±3% Power - Max: 150 mW Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Current - Reverse Leakage @ Vr: 50 nA @ 30 V Voltage - Zener (Nom) (Vz): 38 V Impedance (Max) (Zzt): 300 Ohms Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F1 ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Other Names: MAZS39000LCT,MAZS390 00LDKR,MAZS39000LTR, MAZS39000L-ND Base Product Number: MAZS39 Product Status: Obsolete

Win Source Part Number: 977839-MAZS39000L
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±3%
Power - Max: 150 mW
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Current - Reverse Leakage @ Vr: 50 nA @ 30 V
Voltage - Zener (Nom) (Vz): 38 V
Impedance (Max) (Zzt): 300 Ohms
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F1
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Other Names: MAZS39000LCT,MAZS39000LDKR,MAZS39000LTR,MAZS39000L-ND
Base Product Number: MAZS39
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS39000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS39000L
Discrete Semiconductor Products - Diodes - Zener MAZS39000L
DIODE ZENER 38V 150MW SSMINI2

DIODE ZENER 38V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS39000L 977839-MAZS39000L MAZS39000L
Product Name 39V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SOD-523; SC-79, SOD-523 SSMini2-F1
RoHS Compliant RoHS
VZ 38 volts 38 volts 38 volts
ZZT 300 ohms 300 ohms 300 ohms
Unlock Full Specs
to access all available technical data