Panasonic 33V 150MW Zener Diode MAZS3300ML

Description
DIODE ZENER 33V 150MW SSMINI2 Product overview: MAZS3300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 33V 150MW SSMINI2 Product overview: MAZS3300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3300ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
33V 150MW Zener Diode - 287-MAZS3300ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33V 150MW Zener Diode
287-MAZS3300ML
33V 150MW Zener Diode 287-MAZS3300ML
DIODE ZENER 33V 150MW SSMINI2 Product overview: MAZS3300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3300ML can be used for catalog matching and distributor lookup.

DIODE ZENER 33V 150MW SSMINI2 Product overview: MAZS3300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 33V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 33V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS3300ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS3300ML - 098687-MAZS3300ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS3300ML
098687-MAZS3300ML
Diodes - Zener - Single - MAZS3300ML 098687-MAZS3300ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098687-MAZS3300ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 25V Voltage - Zener (Nom) (Vz): 33V Impedance (Max) (Zzt): 200 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098687-MAZS3300ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 25V
Voltage - Zener (Nom) (Vz): 33V
Impedance (Max) (Zzt): 200 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS3300ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS3300ML
Discrete Semiconductor Products - Diodes - Zener MAZS3300ML
DIODE ZENER 33V 150MW SSMINI2

DIODE ZENER 33V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS3300ML 098687-MAZS3300ML MAZS3300ML
Product Name 33V 150MW Zener Diode Diodes - Zener - Single - MAZS3300ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 33 volts 33 volts 33 volts
ZZT 200 ohms 200 ohms 200 ohms
Unlock Full Specs
to access all available technical data