Panasonic 24V 150MW Zener Diode MAZS2400ML

Description
DIODE ZENER 24V 150MW SSMINI2 Product overview: MAZS2400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 150MW SSMINI2 Product overview: MAZS2400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2400ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 150MW Zener Diode - 287-MAZS2400ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 150MW Zener Diode
287-MAZS2400ML
24V 150MW Zener Diode 287-MAZS2400ML
DIODE ZENER 24V 150MW SSMINI2 Product overview: MAZS2400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2400ML can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 150MW SSMINI2 Product overview: MAZS2400ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS2400ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS2400ML - 114863-MAZS2400ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS2400ML
114863-MAZS2400ML
Diodes - Zener - Single - MAZS2400ML 114863-MAZS2400ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 114863-MAZS2400ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 19V Voltage - Zener (Nom) (Vz): 24V Impedance (Max) (Zzt): 100 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 114863-MAZS2400ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 19V
Voltage - Zener (Nom) (Vz): 24V
Impedance (Max) (Zzt): 100 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS2400ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS2400ML
Discrete Semiconductor Products - Diodes - Zener MAZS2400ML
DIODE ZENER 24V 150MW SSMINI2

DIODE ZENER 24V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS2400ML 114863-MAZS2400ML MAZS2400ML
Product Name 24V 150MW Zener Diode Diodes - Zener - Single - MAZS2400ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 24 volts 24 volts 24 volts
ZZT 100 ohms 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data