Panasonic 22V 150MW Zener Diode MAZS2200ML

Description
DIODE ZENER 22V 150MW SSMINI2 Product overview: MAZS2200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS2200ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 22V 150MW SSMINI2 Product overview: MAZS2200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS2200ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22V 150MW Zener Diode - 295-MAZS2200ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22V 150MW Zener Diode
295-MAZS2200ML
22V 150MW Zener Diode 295-MAZS2200ML
DIODE ZENER 22V 150MW SSMINI2 Product overview: MAZS2200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS2200ML can be used for catalog matching and distributor lookup.

DIODE ZENER 22V 150MW SSMINI2 Product overview: MAZS2200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 22V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 22V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS2200ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS2200ML - 109364-MAZS2200ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS2200ML
109364-MAZS2200ML
Diodes - Zener - Single - MAZS2200ML 109364-MAZS2200ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 109364-MAZS2200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 17V Voltage - Zener (Nom) (Vz): 22V Impedance (Max) (Zzt): 80 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 109364-MAZS2200ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 17V
Voltage - Zener (Nom) (Vz): 22V
Impedance (Max) (Zzt): 80 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS2200ML 109364-MAZS2200ML
Product Name 22V 150MW Zener Diode Diodes - Zener - Single - MAZS2200ML
Package Cut Tape SSMini2-F1
RoHS Compliant RoHS
VZ 22 volts 22 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data