Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1072067-MAZS180GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Zener Diode, 18V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS180GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS180GML can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 1072067-MAZS180GML | 295-MAZS180GML |
| Product Name | Diodes - Zener - Single - MAZS180GML | 18V 0.15W Zener Diode |
| Life Cycle Stage | Obsolete(EOL) | |
| Package | SSMini2-F4 | Cut Tape |
| VZ | 18 volts | 18 volts |
| ZZT | 60 ohms | 60 ohms |