Panasonic 18V 150MW Zener Diode MAZS1800ML

Description
DIODE ZENER 18V 150MW SSMINI2 Product overview: MAZS1800ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1800ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 18V 150MW SSMINI2 Product overview: MAZS1800ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1800ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
18V 150MW Zener Diode - 287-MAZS1800ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
18V 150MW Zener Diode
287-MAZS1800ML
18V 150MW Zener Diode 287-MAZS1800ML
DIODE ZENER 18V 150MW SSMINI2 Product overview: MAZS1800ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1800ML can be used for catalog matching and distributor lookup.

DIODE ZENER 18V 150MW SSMINI2 Product overview: MAZS1800ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 18V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 18V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1800ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS1800ML - 022343-MAZS1800ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS1800ML
022343-MAZS1800ML
Diodes - Zener - Single - MAZS1800ML 022343-MAZS1800ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 022343-MAZS1800ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 13V Voltage - Zener (Nom) (Vz): 18V Impedance (Max) (Zzt): 60 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 022343-MAZS1800ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 13V
Voltage - Zener (Nom) (Vz): 18V
Impedance (Max) (Zzt): 60 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS1800ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS1800ML
Discrete Semiconductor Products - Diodes - Zener MAZS1800ML
DIODE ZENER 18V 150MW SSMINI2

DIODE ZENER 18V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS1800ML 022343-MAZS1800ML MAZS1800ML
Product Name 18V 150MW Zener Diode Diodes - Zener - Single - MAZS1800ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 18 volts 18 volts 18 volts
ZZT 60 ohms 60 ohms 60 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - HR1N4490 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details
Zener Diodes - 7513676P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; SOD-123
RoHS Compliant RoHS
View Details
Dual Zener diodes - BZB84-C3V6,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers