Panasonic 15V 0.15W Zener Diode MAZS150GML

Description
Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS150GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS150GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 0.15W Zener Diode - 295-MAZS150GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 0.15W Zener Diode
295-MAZS150GML
15V 0.15W Zener Diode 295-MAZS150GML
Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS150GML can be used for catalog matching and distributor lookup.

Zener Diode, 15V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS150GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 15V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 15V, 0.15W, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS150GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS150GML - 096826-MAZS150GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS150GML
096826-MAZS150GML
Diodes - Zener - Single - MAZS150GML 096826-MAZS150GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 096826-MAZS150GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 11V Voltage - Zener (Nom) (Vz): 15V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW Alternative Parts (Cross-Reference): MM5Z15VT1; RKZ15B2KJ; DZ2S15000L; MAZS150GML; Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 096826-MAZS150GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 11V
Voltage - Zener (Nom) (Vz): 15V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW
Alternative Parts (Cross-Reference): MM5Z15VT1; RKZ15B2KJ; DZ2S15000L; MAZS150GML;
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS150GML 096826-MAZS150GML
Product Name 15V 0.15W Zener Diode Diodes - Zener - Single - MAZS150GML
Package Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 15 volts 15 volts
ZZT 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data