Panasonic 13V 150MW Zener Diode MAZS130GML

Description
DIODE ZENER 13V 150MW SSMINI2 Product overview: MAZS130GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS130GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 13V 150MW SSMINI2 Product overview: MAZS130GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS130GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13V 150MW Zener Diode - 287-MAZS130GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 150MW Zener Diode
287-MAZS130GML
13V 150MW Zener Diode 287-MAZS130GML
DIODE ZENER 13V 150MW SSMINI2 Product overview: MAZS130GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS130GML can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 150MW SSMINI2 Product overview: MAZS130GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS130GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS130GML - 882735-MAZS130GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS130GML
882735-MAZS130GML
Diodes - Zener - Single - MAZS130GML 882735-MAZS130GML
Manufacturer: Panasonic Win Source Part Number: 882735-MAZS130GML Features: Zener Diode 13 V 150 mW ±3% Surface Mount SSMini2-F4 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MAZS13 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZS130GMLDKR, MAZS130GMLCT, MAZS130GMLTR

Manufacturer: Panasonic
Win Source Part Number: 882735-MAZS130GML
Features: Zener Diode 13 V 150 mW ±3% Surface Mount SSMini2-F4
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZS13
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZS130GMLDKR, MAZS130GMLCT, MAZS130GMLTR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS130GML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS130GML
Discrete Semiconductor Products - Diodes - Zener MAZS130GML
DIODE ZENER 13V 150MW SSMINI2

DIODE ZENER 13V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS130GML 882735-MAZS130GML MAZS130GML
Product Name 13V 150MW Zener Diode Diodes - Zener - Single - MAZS130GML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F4 SSMini2-F4
RoHS Compliant RoHS
VZ 13 volts 13 volts
ZZT 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data