DIODE ZENER 13V 150MW SSMINI2 Product overview: MAZS1300ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS1300ML can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic
Win Source Part Number: 882734-MAZS1300ML
Features: Zener Diode 13 V 150 mW ±3% Surface Mount SSMini2-F1
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZS13
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F1
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZS130MCT-ND, MAZS1300MLTR-NDR, MAZS130MTR, MAZS130MCT, MAZS1300MLCT, MAZS1300MLTR, MAZS1300MLDKR, MAZS130MTR-ND, MAZS1300MLCT-NDR
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Zener Diodes | Zener Diodes |
| Product Number | 295-MAZS1300ML | 882734-MAZS1300ML |
| Product Name | 13V 150MW Zener Diode | Diodes - Zener - Single - MAZS1300ML |
| Package | Cut Tape | SSMini2-F1 |