Panasonic Diodes - Zener - Single - MAZS1200ML MAZS1200ML

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097497-MAZS1200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097497-MAZS1200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZS1200ML - 097497-MAZS1200ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS1200ML
097497-MAZS1200ML
Diodes - Zener - Single - MAZS1200ML 097497-MAZS1200ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 097497-MAZS1200ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 9V Voltage - Zener (Nom) (Vz): 12V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 097497-MAZS1200ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
12V 150MW Zener Diode - 287-MAZS1200ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12V 150MW Zener Diode
287-MAZS1200ML
12V 150MW Zener Diode 287-MAZS1200ML
DIODE ZENER 12V 150MW SSMINI2 Product overview: MAZS1200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1200ML can be used for catalog matching and distributor lookup.

DIODE ZENER 12V 150MW SSMINI2 Product overview: MAZS1200ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 12V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 12V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1200ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS1200ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS1200ML
Discrete Semiconductor Products - Diodes - Zener MAZS1200ML
DIODE ZENER 12V 150MW SSMINI2

DIODE ZENER 12V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 097497-MAZS1200ML 287-MAZS1200ML MAZS1200ML
Product Name Diodes - Zener - Single - MAZS1200ML 12V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
Package SSMini2-F1 Cut Tape SSMini2-F1
VZ 12 volts 12 volts 12 volts
ZZT 30 ohms 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data