Panasonic Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes MAZS1100ML

Description
Win Source Part Number: 1338788-MAZS1100ML Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±3% Power - Max: 150 mW Current - Reverse Leakage @ Vr: 50 nA @ 8 V Mounting Type: Surface Mount Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: MAZS11 Product Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1338788-MAZS1100ML Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±3% Power - Max: 150 mW Current - Reverse Leakage @ Vr: 50 nA @ 8 V Mounting Type: Surface Mount Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: MAZS11 Product Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 30 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes - 1338788-MAZS1100ML - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
1338788-MAZS1100ML
Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 1338788-MAZS1100ML
Win Source Part Number: 1338788-MAZS1100ML Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes Package: Tape & Reel Standard Package: 3,000 Tolerance: ±3% Power - Max: 150 mW Current - Reverse Leakage @ Vr: 50 nA @ 8 V Mounting Type: Surface Mount Package / Case: SC-79, SOD-523 Supplier Device Package: SSMini2-F1 ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Mfr: Panasonic Electronic Components Base Product Number: MAZS11 Product Status: Obsolete Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA Voltage - Zener (Nom) (Vz): 11 V Impedance (Max) (Zzt): 30 Ohms

Win Source Part Number: 1338788-MAZS1100ML
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 3,000
Tolerance: ±3%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 50 nA @ 8 V
Mounting Type: Surface Mount
Package / Case: SC-79, SOD-523
Supplier Device Package: SSMini2-F1
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Mfr: Panasonic Electronic Components
Base Product Number: MAZS11
Product Status: Obsolete
Voltage - Forward (Vf) (Max) @ If: 1 V @ 10 mA
Voltage - Zener (Nom) (Vz): 11 V
Impedance (Max) (Zzt): 30 Ohms

Buy Now Datasheet
11V 150MW Zener Diode - 287-MAZS1100ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
11V 150MW Zener Diode
287-MAZS1100ML
11V 150MW Zener Diode 287-MAZS1100ML
DIODE ZENER 11V 150MW SSMINI2 Product overview: MAZS1100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1100ML can be used for catalog matching and distributor lookup.

DIODE ZENER 11V 150MW SSMINI2 Product overview: MAZS1100ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS1100ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS1100ML - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZS1100ML
Discrete Semiconductor Products - Diodes - Zener MAZS1100ML
DIODE ZENER 11V 150MW SSMINI2

DIODE ZENER 11V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 1338788-MAZS1100ML 287-MAZS1100ML MAZS1100ML
Product Name Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes 11V 150MW Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-523; SC-79, SOD-523 Cut Tape SSMini2-F1
VZ 11 volts 11 volts 11 volts
ZZT 30 ohms 30 ohms 30 ohms
IR 0.0500 mA 50 mA
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221228 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Sma
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator double diodes - BZB984-C11,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
3 suppliers