Manufacturer: Panasonic
Win Source Part Number: 882733-MAZS100GML
Features: Zener Diode 10 V 150 mW ±3% Surface Mount SSMini2-F4
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZS10
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZS100GMLDKR, MAZS100GMLCT, MAZS100GMLTR
DIODE ZENER 10V 150MW SSMINI2 Product overview: MAZS100GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS100GML can be used for catalog matching and distributor lookup.
DIODE ZENER 10V 150MW SSMINI2
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 882733-MAZS100GML | 287-MAZS100GML | MAZS100GML |
| Product Name | Diodes - Zener - Single - MAZS100GML | 10V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | SSMini2-F4 | Cut Tape | SSMini2-F4 |
| RoHS Compliant | RoHS | ||
| VZ | 10 volts | 10 volts | |
| ZZT | 30 ohms | 30 ohms |