DIODE ZENER 6.8V 150MW SSMINI2 Product overview: MAZS0680ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0680ML can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102843-MAZS0680ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 20 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW
DIODE ZENER 6.8V 150MW SSMINI2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | 287-MAZS0680ML | 102843-MAZS0680ML | MAZS0680ML |
| Product Name | 6.8V 150MW Zener Diode | Diodes - Zener - Single - MAZS0680ML | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | SSMini2-F1 | SSMini2-F1 |
| RoHS Compliant | RoHS | ||
| VZ | 6.8 volts | 6.8 volts | 6.8 volts |
| ZZT | 20 ohms | 20 ohms | 20 ohms |