Panasonic 6.2V 150MW Zener Diode MAZS062GML

Description
DIODE ZENER 6.2V 150MW SSMINI2 Product overview: MAZS062GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS062GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 6.2V 150MW SSMINI2 Product overview: MAZS062GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS062GML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.2V 150MW Zener Diode - 295-MAZS062GML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 150MW Zener Diode
295-MAZS062GML
6.2V 150MW Zener Diode 295-MAZS062GML
DIODE ZENER 6.2V 150MW SSMINI2 Product overview: MAZS062GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS062GML can be used for catalog matching and distributor lookup.

DIODE ZENER 6.2V 150MW SSMINI2 Product overview: MAZS062GML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 150MW, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZS062GML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS062GML - 106612-MAZS062GML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS062GML
106612-MAZS062GML
Diodes - Zener - Single - MAZS062GML 106612-MAZS062GML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 106612-MAZS062GML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F4 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 106612-MAZS062GML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F4
Maximum Power Dissipation: 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Zener Diodes
Product Number 295-MAZS062GML 106612-MAZS062GML
Product Name 6.2V 150MW Zener Diode Diodes - Zener - Single - MAZS062GML
Package Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data