Panasonic 5.6V 150MW Zener Diode MAZS0560ML

Description
DIODE ZENER 5.6V 150MW SSMINI2 Product overview: MAZS0560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0560ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 5.6V 150MW SSMINI2 Product overview: MAZS0560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0560ML can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6V 150MW Zener Diode - 287-MAZS0560ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-MAZS0560ML
5.6V 150MW Zener Diode 287-MAZS0560ML
DIODE ZENER 5.6V 150MW SSMINI2 Product overview: MAZS0560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0560ML can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW SSMINI2 Product overview: MAZS0560ML from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0560ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS0560ML - 098474-MAZS0560ML - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0560ML
098474-MAZS0560ML
Diodes - Zener - Single - MAZS0560ML 098474-MAZS0560ML
Manufacturer: Panasonic Electronic Components Win Source Part Number: 098474-MAZS0560ML Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±3% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 500nA @ 2.5V Voltage - Zener (Nom) (Vz): 5.6V Impedance (Max) (Zzt): 40 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 098474-MAZS0560ML
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±3%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 500nA @ 2.5V
Voltage - Zener (Nom) (Vz): 5.6V
Impedance (Max) (Zzt): 40 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS0560ML - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS0560ML
Discrete Semiconductor Products - Diodes - Zener MAZS0560ML
DIODE ZENER 5.6V 150MW SSMINI2

DIODE ZENER 5.6V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS0560ML 098474-MAZS0560ML MAZS0560ML
Product Name 5.6V 150MW Zener Diode Diodes - Zener - Single - MAZS0560ML Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 5.6 volts 5.6 volts 5.6 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data