Panasonic Diodes - Zener - Single - MAZS033G0L MAZS033G0L

Description
Manufacturer: Panasonic Win Source Part Number: 882730-MAZS033G0L Features: Zener Diode 3.2 V 150 mW ±4% Surface Mount SSMini2-F4 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MAZS03V3 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZS033G0LTR, MAZS033G0LDKR, Q4139234, MAZS033G0L-ND, MAZS033G0LCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 882730-MAZS033G0L Features: Zener Diode 3.2 V 150 mW ±4% Surface Mount SSMini2-F4 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MAZS03V3 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZS033G0LTR, MAZS033G0LDKR, Q4139234, MAZS033G0L-ND, MAZS033G0LCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - MAZS033G0L - 882730-MAZS033G0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS033G0L
882730-MAZS033G0L
Diodes - Zener - Single - MAZS033G0L 882730-MAZS033G0L
Manufacturer: Panasonic Win Source Part Number: 882730-MAZS033G0L Features: Zener Diode 3.2 V 150 mW ±4% Surface Mount SSMini2-F4 Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Obsolete Family Name: MAZS03V3 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F4 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: MAZS033G0LTR, MAZS033G0LDKR, Q4139234, MAZS033G0L-ND, MAZS033G0LCT

Manufacturer: Panasonic
Win Source Part Number: 882730-MAZS033G0L
Features: Zener Diode 3.2 V 150 mW ±4% Surface Mount SSMini2-F4
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MAZS03V3
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F4
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: MAZS033G0LTR, MAZS033G0LDKR, Q4139234, MAZS033G0L-ND, MAZS033G0LCT

Buy Now Datasheet
3.3V 0.15W Zener Diode - 287-MAZS033G0L - ERSAELECTRONICS PTE. LTD.
Singapore
3.3V 0.15W Zener Diode
287-MAZS033G0L
3.3V 0.15W Zener Diode 287-MAZS033G0L
Zener Diode, 3.3V V(Z), 6.06%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS033G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS033G0L can be used for catalog matching and distributor lookup.

Zener Diode, 3.3V V(Z), 6.06%, 0.15W, Silicon, Unidirectional, ROHS COMPLIANT, SSMINI2-F4, 2 PIN Product overview: MAZS033G0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 3.3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 3.3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS033G0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS033G0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
MAZS033G0L
Discrete Semiconductor Products - Diodes - Zener MAZS033G0L
DIODE ZENER 3.2V 150MW SSMINI2

DIODE ZENER 3.2V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 882730-MAZS033G0L 287-MAZS033G0L MAZS033G0L
Product Name Diodes - Zener - Single - MAZS033G0L 3.3V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SSMini2-F4 Cut Tape SSMini2-F4
RoHS Compliant RoHS
VZ 3.2 volts 3.2 volts
ZZT 130 ohms 130 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator double diodes - BZB984-C12,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation; Protector
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers
ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package T-18, Axial
RoHS Compliant RoHS
View Details
Zener Diodes - 1697178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - HR1N4463 - Micross Components, Inc.
Specs
IR 0.5000 mA
View Details