Panasonic 2.6V 150MW Zener Diode MAZS0270LL

Description
DIODE ZENER 2.6V 150MW SSMINI2 Product overview: MAZS0270LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0270LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 2.6V 150MW SSMINI2 Product overview: MAZS0270LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0270LL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.6V 150MW Zener Diode - 287-MAZS0270LL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.6V 150MW Zener Diode
287-MAZS0270LL
2.6V 150MW Zener Diode 287-MAZS0270LL
DIODE ZENER 2.6V 150MW SSMINI2 Product overview: MAZS0270LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0270LL can be used for catalog matching and distributor lookup.

DIODE ZENER 2.6V 150MW SSMINI2 Product overview: MAZS0270LL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 2.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 2.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-MAZS0270LL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - MAZS0270LL - 119162-MAZS0270LL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - MAZS0270LL
119162-MAZS0270LL
Diodes - Zener - Single - MAZS0270LL 119162-MAZS0270LL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119162-MAZS0270LL Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 120μA @ 1V Voltage - Zener (Nom) (Vz): 2.6V Impedance (Max) (Zzt): 110 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini2-F1 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 119162-MAZS0270LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 120μA @ 1V
Voltage - Zener (Nom) (Vz): 2.6V
Impedance (Max) (Zzt): 110 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini2-F1
Maximum Power Dissipation: 150mW

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - MAZS0270LL - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
MAZS0270LL
Discrete Semiconductor Products - Diodes - Zener MAZS0270LL
DIODE ZENER 2.6V 150MW SSMINI2

DIODE ZENER 2.6V 150MW SSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-MAZS0270LL 119162-MAZS0270LL MAZS0270LL
Product Name 2.6V 150MW Zener Diode Diodes - Zener - Single - MAZS0270LL Discrete Semiconductor Products - Diodes - Zener
Package Cut Tape SSMini2-F1 SSMini2-F1
RoHS Compliant RoHS
VZ 2.6 volts 2.6 volts 2.6 volts
ZZT 110 ohms 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data