Diode Zener Quad 12V SSMINI-5 Product overview: MAZM120HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, Zener, 12V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Quad, Zener, 12V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZM120HGL can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 111440-MAZM120HGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 50nA @ 9V
Voltage - Zener (Nom) (Vz): 12V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini5-F3
Maximum Power Dissipation: 150mW
DIODE ZENER ARRAY 12V SSMINI5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | 295-MAZM120HGL | 111440-MAZM120HGL | MAZM120HGL |
| Product Name | Quad 12V Zener Diode | Diodes - Zener - Arrays - MAZM120HGL | Discrete Semiconductor Products - Diodes - Zener |
| Package | Cut Tape | SSMini5-F3 | SSMini5-F3 |
| RoHS Compliant | RoHS | ||
| VZ | 12 volts | 12 volts | |
| ZZT | 30 ohms | 30 ohms |