Panasonic 6.8V Zener Diode MAZM068HGL

Description
DIODE ZENER ARRAY 6.8V SSMINI5 Product overview: MAZM068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZM068HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SSMINI5 Product overview: MAZM068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZM068HGL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8V Zener Diode - 295-MAZM068HGL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V Zener Diode
295-MAZM068HGL
6.8V Zener Diode 295-MAZM068HGL
DIODE ZENER ARRAY 6.8V SSMINI5 Product overview: MAZM068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZM068HGL can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SSMINI5 Product overview: MAZM068HGL from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-MAZM068HGL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Arrays - MAZM068HGL - 104718-MAZM068HGL - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - MAZM068HGL
104718-MAZM068HGL
Diodes - Zener - Arrays - MAZM068HGL 104718-MAZM068HGL
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104718-MAZM068HGL Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 2 Pair Common Anode Current - Reverse Leakage @ Vr: 100nA @ 4V Voltage - Zener (Nom) (Vz): 6.8V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SSMini5-F3 Maximum Power Dissipation: 150mW

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104718-MAZM068HGL
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 2 Pair Common Anode
Current - Reverse Leakage @ Vr: 100nA @ 4V
Voltage - Zener (Nom) (Vz): 6.8V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SSMini5-F3
Maximum Power Dissipation: 150mW

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Zener Diodes Diode Arrays
Product Number 295-MAZM068HGL 104718-MAZM068HGL
Product Name 6.8V Zener Diode Diodes - Zener - Arrays - MAZM068HGL
Package Cut Tape SSMini5-F3
RoHS Compliant RoHS
VZ 6.8 volts
ZZT 30 ohms
Unlock Full Specs
to access all available technical data